The SiT5348 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features an acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating external LDOs, and LVCMOS output. The device supports I2C-based digital frequency control with 5 ppt resolution and a pull range of up to ±3200 ppm. It operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supplies and is designed for aerospace and defense applications including GPS, SATCOM, and ruggedized communications. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR-33N0A32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |