SiTime Corporation Super-TCXOs SiT5348AI-FR-33E0A50.000000

Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip power regulators to eliminate external LDOs, and is available in a 5.0 mm x 3.2 mm ceramic package. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage, and is RoHS and REACH compliant. The specific variant SiT5348AI-FR-33E0A50.000000 corresponds to a TCXO configuration with ultra-low g-sensitivity, 3.3 V operation, output enable, and a 50.000000 MHz frequency, consistent with the series' factory-programmable customization options.

Datasheet Summary
Powered by GS/AI

The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip power regulators to eliminate external LDOs, and is available in a 5.0 mm x 3.2 mm ceramic package. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage, and is RoHS and REACH compliant. The specific variant SiT5348AI-FR-33E0A50.000000 corresponds to a TCXO configuration with ultra-low g-sensitivity, 3.3 V operation, output enable, and a 50.000000 MHz frequency, consistent with the series' factory-programmable customization options.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5348AI-FR-33E0A50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50-ppb precision Super-TCXO

1 to 60 MHz, ±50-ppb precision Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5348AI-FR-33E0A50.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details