The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip power regulators to eliminate external LDOs, and provides a clipped sinewave output. The device is packaged in a 5.0 mm × 3.2 mm ceramic case and is RoHS and REACH compliant. This specific variant is a VCTCXO with a 3.3 V supply voltage and a pull range of ±1600 ppm.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AECFR-33VTB24.576000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24.58 MHz |