SiTime Corporation Ruggedized MHz Super-TCXOs SIT5348AE-FR-33N0B54.000000

Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability from -40°C to 105°C with acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. Packaged in a 5.0 mm × 3.2 mm ceramic case, it meets RoHS and REACH compliance and includes digital frequency control via I2C for DCTCXO variants. The device exhibits high shock survivability above 30,000 g, no activity dips, and low phase noise with 1.5e-11 ADEV at 10-second averaging. The specific part number SIT5348AE-FR-33N0B54.000000 corresponds to a DCTCXO configuration with 3.3 V supply, 0.009 ppb/g g-sensitivity, and a 54.000000 MHz output frequency.

Datasheet Summary
Powered by GS/AI

The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability from -40°C to 105°C with acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. Packaged in a 5.0 mm × 3.2 mm ceramic case, it meets RoHS and REACH compliance and includes digital frequency control via I2C for DCTCXO variants. The device exhibits high shock survivability above 30,000 g, no activity dips, and low phase noise with 1.5e-11 ADEV at 10-second averaging. The specific part number SIT5348AE-FR-33N0B54.000000 corresponds to a DCTCXO configuration with 3.3 V supply, 0.009 ppb/g g-sensitivity, and a 54.000000 MHz output frequency.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SIT5348AE-FR-33N0B54.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SIT5348AE-FR-33N0B54.000000
Ruggedized MHz Super-TCXOs SIT5348AE-FR-33N0B54.000000
1 to 60 MHz, ±50-ppb precision Super-TCXO

1 to 60 MHz, ±50-ppb precision Super-TCXO

Buy Now Datasheet
Oscillators - 1473-SIT5348AE-FR-33N0B54.000000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC TCXO 54.000000 MHZ LVCM

MEMS OSC TCXO 54.000000 MHZ LVCM

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT5348AE-FR-33N0B54.000000 1473-SIT5348AE-FR-33N0B54.000000-ND
Product Name Ruggedized MHz Super-TCXOs Oscillators
Oscillator Type TCXO TCXO
Package / Form Factor 5.0x3.2 Surface Mount; 10-SMD, No Lead
Frequency 54 MHz
Frequency Stability 0.0500 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-D14-32.768D - 1096507-SIT1533AC-H5-D14-32.768D - Win Source Electronics
Specs
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details