The SiT5348 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability from -40°C to 105°C, designed for aerospace and defense applications. It operates from 1 MHz to 60 MHz in 1 Hz steps, with a 5.0 mm × 3.2 mm ceramic package and LVCMOS output. The device features an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, on-chip power regulators eliminating the need for an external LDO, and shock survivability exceeding 30,000 g. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5348AE-FR-33E0A16.777216 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.78 MHz |