The SiT5347 is a ruggedized MEMS Super-TCXO offering 60 MHz to 220 MHz output frequencies with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate external LDOs. The part is available in a 5.0 mm × 3.2 mm package and is compliant with Telcordia GR-1244-CORE Stratum 3 requirements. This specific variant supports an output frequency of 125.000000 MHz, operates at 3.3 V, and uses a DCTCXO configuration with I2C control and a ±125 ppm pull range, packaged in 12 mm tape and reel format.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5347AI-FQ033ITB125.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |