The SiT5347 is a ruggedized MEMS Super-TCXO operating from 60 MHz to 220 MHz in 1 Hz steps, designed for high-reliability defense, avionics, and GNSS applications. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C. The device offers ±100 ppb frequency stability across temperature, 0.009 ppb/g or 0.1 ppb/g acceleration sensitivity, and integrates on-chip regulators to eliminate external LDOs. It complies with Telcordia GR-1244-CORE Stratum 3 specifications, supports I2C digital frequency pulling up to ±3200 ppm with 5 ppt resolution, and is RoHS and REACH compliant. The specific variant SIT5347AE-FQ025IMA12
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5347AE-FQ025IMA120.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 120 MHz |