The SiT5347 is a ruggedized MEMS Super-TCXO designed for high-reliability applications in defense, avionics, and precision GNSS systems, offering output frequencies from 60 MHz to 220 MHz in 1 Hz steps with LVCMOS output. It operates across -40°C to +105°C with ±100 ppb frequency stability across temperature and features an acceleration sensitivity of 0.1 ppb/g. The device includes on-chip regulators to eliminate external LDOs, supports I2C digital frequency control with 5 ppt resolution and up to ±3200 ppm pull range, and is housed in a 5.0 mm × 3.2 mm package. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. The part number SIT5347AE-FQ025ICA12
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5347AE-FQ025ICA120.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 120 MHz |