The SiT5347 is a ruggedized precision MEMS Super-TCXO offering 60 MHz to 220 MHz output frequencies in 1 Hz steps, with stability of ±0.1 to ±0.25 ppm across -40°C to +105°C. It features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, ±100 ppb frequency stability over temperature, and an Allan deviation of 1.5e-11 at 10 seconds. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications. Available in a 5.0 mm × 3.2 mm surface-mount package, it is designed for high-reliability defense, avionics, precision GNSS, and communications applications. RoHS and REACH compliant.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5347AE-FQ-33E0B96.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 96 MHz |