The SiT5347 is a ruggedized MEMS Super-TCXO designed for high-reliability defense, space, avionics, and communications applications, offering frequencies from 60 MHz to 220 MHz in 1 Hz steps with stability of ±0.1 to ±0.25 ppm. It operates across -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for external LDOs. The device has a 5.0 mm × 3.2 mm package and meets Telcordia GR-1244-CORE Stratum 3 specifications. With acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, it resists environmental stressors including shock, vibration, and EMI. The SiT5347AE-FQ-33E0A80
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5347AE-FQ-33E0A80.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |