The SiT5347 is a ruggedized 60 MHz to 220 MHz precision Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and integrates on-chip regulators to eliminate external LDOs. The device offers acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and complies with Telcordia GR-1244-CORE Stratum 3 specifications. It supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution, and is RoHS and REACH compliant.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5347AE-FN033ITA100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |