The SiT5346 is a ruggedized precision MEMS Super-TCXO for demanding applications in defense, space, avionics, and GNSS systems, offering frequency stability of ±100 ppb across operating temperatures from -40°C to +105°C with acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps and supports LVCMOS or clipped sine wave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device features on-chip power regulators, eliminating the need for external LDOs, and is packaged in a 5.0 mm × 3.2 mm surface-mount format. It is fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications and meets RoHS and REACH standards.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
MEMS OSC TCXO 60.000000 MHZ CLIP
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5346AICFQ-33E0A60.000000 | 1473-SIT5346AICFQ-33E0A60.000000TR-ND |
| Product Name | Ruggedized MHz Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | TCXO |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 60 MHz | |
| Frequency Stability | 0.1000 ppm |