The SiT5346 is a ruggedized 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C, features on-chip power regulators eliminating the need for an external LDO, and provides a voltage-controlled output (VCTCXO) with LVCMOS waveform, 3.3 V supply, and a pull range of ±50 ppm via analog control. The device is packaged in a 5.0 mm × 3.2 mm surface-mount case and complies with Telcordia GR-1244-CORE Stratum 3 specifications. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AICFN-33VTA50.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |