The SiT5346 is a 1 MHz to 60 MHz precision Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It operates from -40°C to +105°C in a 5.0 mm x 3.2 mm package, features on-chip power regulators, and supports LVCMOS or clipped sinewave output at 3.0 V supply. The device is compliant with Telcordia GR-1244-CORE Stratum 3 specifications and includes I2C digital frequency control for the DCTCXO configuration with 5 ppt resolution and up to ±3200 ppm pull range.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AICFN-30N0A26.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |