SiTime Corporation Ruggedized MHz Super-TCXOs SiT5346AI-FQ-33VTA10.000000

Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5346 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.1 ppb/g. It is housed in a 5.0 mm × 3.2 mm package and includes on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave outputs, operates from 2.5 V to 3.3 V, and is qualified for industrial temperatures from -40°C to +105°C. It meets Telcordia GR-1244-CORE Stratum 3 requirements and is RoHS and REACH compliant. The SiT5346AI-FQ-33VTA10.000000 variant is a VCTCXO configuration with a 3.3 V supply, ±12.5 ppm pull range, and operates at 10.000000 MHz.

Datasheet Summary
Powered by GS/AI

The SiT5346 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.1 ppb/g. It is housed in a 5.0 mm × 3.2 mm package and includes on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave outputs, operates from 2.5 V to 3.3 V, and is qualified for industrial temperatures from -40°C to +105°C. It meets Telcordia GR-1244-CORE Stratum 3 requirements and is RoHS and REACH compliant. The SiT5346AI-FQ-33VTA10.000000 variant is a VCTCXO configuration with a 3.3 V supply, ±12.5 ppm pull range, and operates at 10.000000 MHz.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5346AI-FQ-33VTA10.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5346AI-FQ-33VTA10.000000
Ruggedized MHz Super-TCXOs SiT5346AI-FQ-33VTA10.000000
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5346AI-FQ-33VTA10.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30097-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-1533-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details