The SiT5346 is a ruggedized 1 MHz to 60 MHz precision Super-TCXO with a 5.0 mm x 3.2 mm package, designed for high-reliability defense, space, avionics, and precision GNSS applications. It offers ±100 ppb frequency stability across temperature, acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate the need for an external LDO, supports LVCMOS or clipped sinewave outputs, and is factory programmable for voltage (2.8 V), frequency (10 MHz), and stability (±0.1 ppm). It complies with Telcordia GR-1244-CORE Stratum 3 specifications, is RoHS and REACH compliant, and features no activity dips or micro jumps.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AE-FQ028ITB10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |