The SiT5346 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It features an on-chip power regulator eliminating the need for an external LDO, operates from -40°C to +105°C, and is available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output. The device is compliant with Telcordia GR-1244-CORE Stratum 3 specifications and supports digital frequency pulling via I2C with 5 ppt resolution. RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AE-FN-33N0A25.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |