SiTime Corporation Super-TCXOs SiT5157AE-FD-33E0-100.000000

Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote Datasheet
Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5157AE-FD-33E0-100.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5157AE-FD-33E0-100.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details