The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It operates from -40°C to +105°C and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs, offers digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution, and is packaged in a 5.0 mm × 3.2 mm surface-mount module. It meets RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. No activity dips or micro jumps occur under environmental stressors such as vibration, shock, airflow, or thermal perturbation.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AC-FD025JH-125.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |