The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm case. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This variant is a VCTCXO configuration with a 3.3 V supply, LVCMOS output, and a clipped sinewave output option, offering voltage-controlled frequency tuning. It supports dynamic stability under environmental stressors such as airflow, vibration, and temperature perturbation, with a typical frequency slope of ±15 ppb/°C. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-33VT-19.660800 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.66 MHz |