The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm x 3.2 mm package. It features on-chip power regulators that eliminate the need for an external LDO, delivers ±15 ppb/°C typical frequency slope, and supports LVCMOS or clipped sinewave output. This variant is a VCTCXO configured for 2.8 V supply voltage with voltage-controlled frequency tuning. The device resists environmental stressors including vibration, shock, airflow, and electromagnetic interference, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-28VT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |