The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It comes in a 5.0 mm × 3.2 mm package and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS or clipped sinewave outputs. This variant is configured as a TCXO with a 2.5 V supply voltage and output enable (OE) control, featuring digital frequency stability within ±0.5 ppm across temperature.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-25E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |