SiTime Corporation Super-TCXOs SiT5156AICFD-30E0-26.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This variant supports LVCMOS output at 3.0 V supply voltage and includes an output enable (OE) function. It delivers ±15 ppb/°C typical frequency slope and resists dynamic disturbances such as vibration, shock, and electromagnetic interference. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This variant supports LVCMOS output at 3.0 V supply voltage and includes an output enable (OE) function. It delivers ±15 ppb/°C typical frequency slope and resists dynamic disturbances such as vibration, shock, and electromagnetic interference. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AICFD-30E0-26.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AICFD-30E0-26.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30156-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details