The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against environmental stressors, on-chip power regulators eliminating the need for an external LDO, and supports LVCMOS or clipped sinewave outputs. The device is factory programmable for frequency, supply voltage (2.5 V, 2.8 V, 3.0 V, or 3.3 V), and pull range, with DCTCXO variants offering I²C-controlled frequency tuning up to ±3200 ppm in 5 ppt resolution. It complies with RoHS and REACH standards and is Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-33N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |