The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability applications requiring ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C. It features on-chip power regulators that eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant is configured as a TCXO with non-pullable output frequency, 2.5 V supply, and no control pin connection. The device is RoHS and REACH compliant, with no activity dips, micro jumps, or sensitivity to vibration, shock, or board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-25N0-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |