The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. This part includes Output Enable (OE) control and is factory-programmed for a 2.5 V supply voltage and 20 MHz output frequency. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-25E0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |