The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates over -40°C to +105°C, features on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. The DCTCXO configuration enables digital frequency control via I2C with a pull range up to ±3200 ppm and 5 ppt resolution. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA033JZ-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |