The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and is packaged in a 5.0 mm × 3.2 mm surface-mount layout. The device integrates on-chip regulators to eliminate external LDOs, offers LVCMOS or clipped sinewave output, and supports a 3.3 V supply voltage. It features no activity dips or micro jumps and is resistant to shock, vibration, and board bending. RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5156AI-FA-33N0-5.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 5 MHz |