The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This variant is a VCTCXO with a 2.8 V supply voltage and clipped sinewave output, offering voltage-controlled frequency tuning. It is RoHS and REACH compliant with LVCMOS or clipped sinewave output options. The device supports digital frequency pulling resolution down to 5 ppt in DCTCXO mode and exhibits high resilience to environmental stressors including vibration, shock, and Electromagnetic Interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-28VT-16.367600 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |