The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates across -40°C to +105°C and integrates on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave outputs, with a 2.5 V supply voltage and voltage-controlled frequency tuning (VCTCXO) via an analog input. It offers dynamic stability against airflow, thermal shock, vibration, and EMI, with no activity dips or micro jumps. RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-25VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |