SiTime Corporation Super-TCXOs SiT5156AI-FA-25VT-48.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output. The device integrates on-chip regulators to eliminate the need for an external LDO and features voltage-controlled frequency tuning (VCTCXO) with a pull range up to ±3200 ppm. It supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages and is RoHS and REACH compliant. No activity dips, micro jumps, or sensitivity to shock, vibration, or board bending are present.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output. The device integrates on-chip regulators to eliminate the need for an external LDO and features voltage-controlled frequency tuning (VCTCXO) with a pull range up to ±3200 ppm. It supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages and is RoHS and REACH compliant. No activity dips, micro jumps, or sensitivity to shock, vibration, or board bending are present.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AI-FA-25VT-48.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AI-FA-25VT-48.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details