The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C and is housed in a 5.0 mm × 3.2 mm package. The device features on-chip regulators that eliminate the need for an external LDO, delivers ±15 ppb/°C typical frequency drift, and supports LVCMOS output. The SiT5156AECFK-33E0 variant is configured as a TCXO with a 3.3 V supply, output enable control, and no frequency pull capability. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-33E0-16.369000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |