The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm form factor. It operates from -40°C to +105°C and features on-chip power regulators that eliminate the need for external LDOs. The DCTCXO configuration includes I2C interface control for digital frequency pulling with 5 ppt resolution and up to ±3200 ppm pull range. It supports LVCMOS or clipped sinewave outputs and operates at 3.0 V supply voltage. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-30N0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |