The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and includes on-chip regulators to eliminate external LDOs. This variant is configured as a TCXO with LVCMOS output, 3.0 V supply voltage, and no frequency pulling capability. It supports factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-30N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |