SiTime Corporation Super-TCXOs SiT5156AECFD-30N0-48.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, offering factory-programmable configurations for TCXO, VCTCXO, or DCTCXO operation. It operates from -40°C to +105°C with a 5.0 mm x 3.2 mm package and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The DCTCXO variant includes an I2C interface for digital frequency tuning with 5 ppt resolution and up to ±3200 ppm pull range. It features on-chip power regulation, LVCMOS or clipped sinewave output, and is RoHS and REACH compliant. The part SiT5156AECFD-30N0-48.000000 is configured for 48 MHz output, 3.0 V supply, and DCTCXO mode with I2C address mode 0.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, offering factory-programmable configurations for TCXO, VCTCXO, or DCTCXO operation. It operates from -40°C to +105°C with a 5.0 mm x 3.2 mm package and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The DCTCXO variant includes an I2C interface for digital frequency tuning with 5 ppt resolution and up to ±3200 ppm pull range. It features on-chip power regulation, LVCMOS or clipped sinewave output, and is RoHS and REACH compliant. The part SiT5156AECFD-30N0-48.000000 is configured for 48 MHz output, 3.0 V supply, and DCTCXO mode with I2C address mode 0.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AECFD-30N0-48.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AECFD-30N0-48.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details