The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and provides LVCMOS or clipped sinewave output. The device integrates on-chip regulators to eliminate external LDOs and delivers high dynamic stability against vibration, shock, airflow, and electromagnetic interference. This variant is configured as a TCXO with output enable control and operates at 24.5535 MHz. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-30E0-24.553500 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24.55 MHz |