The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features on-chip regulators that eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.8 V supply voltage. This variant is a VCTCXO with voltage-controlled frequency tuning, offering a pull range up to ±3200 ppm. The device is RoHS and REACH compliant, with no activity dips, micro jumps, or sensitivity to vibration, shock, or EMI.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-28VT-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |