The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm surface-mount case. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant is configured as a DCTCXO with digital frequency control via I2C, offering up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, and designed for applications including precision GNSS, telecommunications, and test equipment.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-28E0-38.400000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.4 MHz |