The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C with LVCMOS output and a 3.0 V supply voltage. The device features on-chip regulators to eliminate external LDOs, supports digital frequency pulling via I2C with 5 ppt resolution, and resists environmental stressors such as vibration, shock, and thermal perturbation. It is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-30N0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |