The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, networking, GNSS, and precision audio/video applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. The device integrates on-chip regulators to eliminate the need for an external LDO, offers LVCMOS or clipped sinewave output, and supports factory programming for frequency, voltage, and pull range. This variant operates at 3.0 V supply voltage with a non-pullable LVCMOS output and an OE pin function. It is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-30N0-12.800000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12.8 MHz |