The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and features an integrated 5.0 mm × 3.2 mm package with LVCMOS output. The device includes on-chip power regulators that eliminate the need for an external LDO, offers no activity dips or micro jumps, and resists shock, vibration, and board bending. This variant has a 2.8 V supply voltage and uses Output Enable (OE) control via pin 1.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-28N0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |