The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and supports 2.8 V supply voltage with LVCMOS output. The device integrates on-chip regulators to eliminate external LDOs and features factory programmability for frequency, stability, and pull range. It is resistant to environmental stressors including vibration, shock, and electromagnetic interference, and complies with RoHS and REACH standards.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-28E0-19.440000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.44 MHz |