The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, offered in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device integrates on-chip regulators to eliminate external LDOs and features enhanced dynamic stability under thermal shock, airflow, vibration, and electromagnetic interference. This variant is configured as a TCXO with non-pullable output frequency, output enable control, and no I2C interface, complying with RoHS and REACH standards.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-25N0-24.553500 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24.55 MHz |