The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm surface-mount package. This variant is configured as a TCXO with LVCMOS output, 2.5 V supply voltage, and output enable control. It includes on-chip power regulators to eliminate the need for an external LDO and offers resistance to shock, vibration, and thermal perturbation. The device meets RoHS and REACH compliance and is Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFA-25E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |