The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, navigation, and precision timing applications. It operates over -40°C to +105°C, features on-chip power regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave output. The device is housed in a 5.0 mm × 3.2 mm package with a pinout supporting OE, VC, or NC configurations. This specific variant, ordered as SIT5156AE-FK033JY-9.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
MEMS OSC TCXO 9.000000 MHZ LVCMO
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5156AE-FK033JY-9.000000 | 1473-SIT5156AE-FK033JY-9.000000TR-ND |
| Product Name | Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 9 MHz | |
| Frequency Stability | 0.5000 ppm |