SiTime Corporation Super-TCXOs SiT5156AE-FD-33N0-50.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications including telecom, GNSS, and precision audio/video systems. It operates from -40°C to +105°C and uses a 5.0 mm x 3.2 mm package. The device integrates on-chip regulators to eliminate the need for external LDOs, offers LVCMOS or clipped sinewave outputs, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It exhibits ±15 ppb/°C typical frequency slope, is resistant to shock, vibration, and electromagnetic interference, and is RoHS and REACH compliant. This part is configured as a TCXO with non-pullable output frequency and no pin 1 function (NC).

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications including telecom, GNSS, and precision audio/video systems. It operates from -40°C to +105°C and uses a 5.0 mm x 3.2 mm package. The device integrates on-chip regulators to eliminate the need for external LDOs, offers LVCMOS or clipped sinewave outputs, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It exhibits ±15 ppb/°C typical frequency slope, is resistant to shock, vibration, and electromagnetic interference, and is RoHS and REACH compliant. This part is configured as a TCXO with non-pullable output frequency and no pin 1 function (NC).

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AE-FD-33N0-50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AE-FD-33N0-50.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details