The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It features a 5.0 mm × 3.2 mm package, operate across -40°C to +105°C, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and is RoHS and REACH compliant. This variant is configured as a TCXO with non-pullable output frequency and OE pin functionality.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FD-33N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |