The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, GNSS, and industrial systems. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave output, and is factory programmable for frequency, voltage, and pull range. This variant uses a 3.0 V supply and has a non-pullable output frequency with OE pin control, as indicated by the FD-30N0 ordering code. It is RoHS and REACH compliant, with no activity dips or micro jumps and resistance to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FD-30N0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |