The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It operates from -40°C to +105°C and features factory programmability for frequency, voltage, and pull range. The device uses a 5.0 mm × 3.2 mm package and integrates on-chip regulators to eliminate the need for an external LDO. It supports LVCMOS or clipped sinewave output and is available in TCXO, VCTCXO, and DCTCXO configurations. The specific variant SiT5156AE-FD-30E0-40
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FD-30E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |