The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, housed in a 5.0 mm x 3.2 mm package. It features on-chip regulators that eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.8 V supply voltage. The device provides factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-28E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |